NEN-ISO 2909
Petroleum products - Calculation of viscosity index from kinematic viscosity
| Organization: | NEN |
| Publication Date: | 1 November 1981 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This International Standard specifies two procedures for calculating the viscosity index of petroleum products and related materials from their viscosities at 40 ° C and 100 ° C. - Procedure A is applicable to petroleum products of viscosity index up to and including 100; - Procedure B is applicable to petroleum products of viscosity index 100 or greater. The table given in this International Standard applies to petroleum products with kinematic viscosities between 2 and 70 mm ² /s at 100 ° C. Equations are provided for calculating viscosity index for petroleum products having kinematic viscosities above 70 mm² /s at 100 ° C. The kinematic viscosity values are determined with reference to a value of 1,003 8 mm² /s at 20,00 ° C for distilled water. The determination of the kinematic viscosity of a petroleum product shall be carried out in accordance with ISO 3104.
Document History