NEN-ISO 2909
Petroleum products - Calculation of viscosity index from kinematic viscosity
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This International Standard describes two procedures for calculating the viscosity index (VI) of petroleum products and related materials, such as lubricating oils, from their kinematic viscosities at 40 °C and 100 °C. Procedure A is applicable to petroleum products of viscosity index up to and including 100. Procedure B is applicable to petroleum products of viscosity index 100 or greater. NOTE The results obtained from the calculation of VI from kinematic viscosities determined at 40 °C and 100 °C are virtually the same as those obtained from the former VI system using kinematic viscosities determined at 37,78 °C and 98,89 °C. This International Standard does not apply to petroleum products with kinematic viscosities less than 2,0 mm2/s at 100 °C. Table 1 applies to petroleum products with kinematic viscosities between 2 mm2/s and 70 mm2/s at 100 °C. Equations are provided for calculating the viscosity index of petroleum products having kinematic viscosities above 70 mm2/s at 100 °C.
Document History