NEN-EN-ISO 4126-6
Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (Protection against excessive pressure): | 13.240 |
scope:
This standard gives guidance on the application, selection and installation of bursting disc safety devices used to protect pressure equipment from excessive pressure and/or excessive vacuum. Annex A provides a checklist for the information to be supplied by the purchaser to the manufacturer. Annex B gives guidance on the replacement period of a bursting disc and annex C guidance on determining the mass flow rate, for single phase fluids, of a pressure relief system that contains a bursting disc safety device Annex E is a non-mandatory procedure for establishing the flow resistance of a burst bursting disc assembly. The requirements for the manufacture, inspection, testing, marking, certification and packaging of bursting disc safety devices are given in Part 2 of EN ISO 4126.
Document History