NEN-EN-ISO 4126-6

Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 44
ICS Code (Protection against excessive pressure): 13.240
scope:

This standard gives guidance on the application, selection and installation of bursting disc safety devices used to protect pressure equipment from excessive pressure and/or excessive vacuum. Annex A provides a checklist for the information to be supplied by the purchaser to the manufacturer. Annex B gives guidance on the replacement period of a bursting disc and annex C guidance on determining the mass flow rate, for single phase fluids, of a pressure relief system that contains a bursting disc safety device Annex E is a non-mandatory procedure for establishing the flow resistance of a burst bursting disc assembly. The requirements for the manufacture, inspection, testing, marking, certification and packaging of bursting disc safety devices are given in Part 2 of EN ISO 4126.

Document History

June 1, 2014
Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices
NEN-EN-ISO 4126-6 gives guidance on the application, selection and installation of bursting disc safety devices used to protect pressure equipment from excessive pressure and/or excessive vacuum....
February 1, 2013
Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices
NEN-EN-ISO 4126-6 gives guidance on the application, selection and installation of bursting disc safety devices used to protect pressure equipment from excessive pressure and/or excessive vacuum....
October 1, 2006
Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices
A description is not available for this item.
NEN-EN-ISO 4126-6
January 1, 2004
Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices
This standard gives guidance on the application, selection and installation of bursting disc safety devices used to protect pressure equipment from excessive pressure and/or excessive vacuum. Annex A...
February 1, 2001
Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices
This standard gives guidance on the application, selection and installation of bursting disc safety devices used to protect pressure equipment from excessive pressure and/or excessive vacuum. Annex A...

References

Advertisement