NEN-EN 50411-2-3

Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-3: Sealed inline fibre splice closures Type 1, for category S & A

active, Most Current
Organization: NEN
Publication Date: 1 January 2012
Status: active
Page Count: 41
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure in order for it to be categorised as an EN standard product.

Document History

NEN-EN 50411-2-3
January 1, 2012
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-3: Sealed inline fibre splice closures Type 1, for category S & A
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure in order for it to be...
June 1, 2011
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-3: Sealed inline fibre splice closures Type 1, for category S & A
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure in order for it to be...
January 1, 2008
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-3: Sealed inline fibre splice closures Type 1, for category S & A
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure in order for it to be...
September 1, 2006
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-3: Sealed inline fibre splice closures Type 1, for category S & A
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure in order for it to be...
Advertisement