NEN-EN 50411-2-3

Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-3: Sealed inline fibre splice closures Type 1, for category S & A

inactive
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 35
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure in order for it to be categorised as an EN standard product.

Document History

January 1, 2012
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-3: Sealed inline fibre splice closures Type 1, for category S & A
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure in order for it to be...
June 1, 2011
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-3: Sealed inline fibre splice closures Type 1, for category S & A
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure in order for it to be...
January 1, 2008
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-3: Sealed inline fibre splice closures Type 1, for category S & A
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure in order for it to be...
NEN-EN 50411-2-3
September 1, 2006
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-3: Sealed inline fibre splice closures Type 1, for category S & A
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure in order for it to be...
Advertisement