NEN-EN-IEC 61466-1
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 1: Standard strength classes and end fittings
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Insulators): | 29.080.10 |
scope:
Is applicable to composite string insulator units for a.c. overhead lines with a nominal voltage greater than 1000 V and a frequency not greater than 100 Hz.
Document History
August 1, 2016
Composite string insulator units for overhead lines with a nominal voltage greater than 1000 V - Part 1: Standard strength classes and end fittings
NEN-EN-IEC 61466-1 is applicable to composite string insulator units for a.c. overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz. It also applies to...
November 1, 2007
Composite string insulator units for overhead lines with a nominal voltage greater than 1000 V - Part 1: Standard strength classes and end fittings
A description is not available for this item.
NEN-EN-IEC 61466-1
May 1, 1998
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 1: Standard strength classes and end fittings
Is applicable to composite string insulator units for a.c. overhead lines with a nominal voltage greater than 1000 V and a frequency not greater than 100 Hz.