NEN-EN-IEC 61466-1

Composite string insulator units for overhead lines with a nominal voltage greater than 1000 V - Part 1: Standard strength classes and end fittings

active, Most Current
Organization: NEN
Publication Date: 1 August 2016
Status: active
Page Count: 59
ICS Code (Insulation): 29.080
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10
scope:

NEN-EN-IEC 61466-1 is applicable to composite string insulator units for a.c. overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz. It also applies to insulators of similar design used in substations or on electric traction lines. This standard applies to string insulator units of composite type with ball, socket, tongue, clevis, Y-clevis or eye couplings, or a combination thereof. The object of this standard is to prescribe specified values for the mechanical characteristics of the composite string insulator units and define the main dimensions of the couplings to be used on the composite string insulator units in order to permit the assembly of insulators or fittings supplied by different manufacturers and to allow, whenever practical, interchangeability with existing installations. It also defines a standard designation system for composite string insulator units.

Document History

NEN-EN-IEC 61466-1
August 1, 2016
Composite string insulator units for overhead lines with a nominal voltage greater than 1000 V - Part 1: Standard strength classes and end fittings
NEN-EN-IEC 61466-1 is applicable to composite string insulator units for a.c. overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz. It also applies to...
November 1, 2007
Composite string insulator units for overhead lines with a nominal voltage greater than 1000 V - Part 1: Standard strength classes and end fittings
A description is not available for this item.
May 1, 1998
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 1: Standard strength classes and end fittings
Is applicable to composite string insulator units for a.c. overhead lines with a nominal voltage greater than 1000 V and a frequency not greater than 100 Hz.
Advertisement