NEN-ISO 3364
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Cutting tools in general): | 25.100.01 |
scope:
This International Standard specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are primarily intended to be mounted by top and hole clamping or by hole clamping alone on turning and boring tools.
Document History
August 1, 2017
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions
NEN-ISO 3364 specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are primarily intended to...
NEN-ISO 3364
January 1, 2012
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions
This International Standard specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are...
March 1, 1997
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions
Specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and 0° normal clearance. These inserts are primarily intended to be mounted by top...