NEN-ISO 3364

Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 26
ICS Code (Cutting tools in general): 25.100.01
scope:

NEN-ISO 3364 specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are primarily intended to be mounted by top and hole clamping or by hole alone on turning and boring tools.

Document History

NEN-ISO 3364
August 1, 2017
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions
NEN-ISO 3364 specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are primarily intended to...
January 1, 2012
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions
This International Standard specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and with 0° normal clearance. These inserts are...
March 1, 1997
Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions
Specifies the dimensions of indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole and 0° normal clearance. These inserts are primarily intended to be mounted by top...
Advertisement