NEN-EN 50362

Method of test for resistance to fire of larger unprotected power and control cables for use in emergency circuits

active, Most Current
Organization: NEN
Publication Date: 1 March 2003
Status: active
Page Count: 25
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

Specifies a test method for cables designed to have intrinsic resistance to fire and intended for use as emergency circuits. The standard is applicable to powerand control cables for emergency circuits of rated voltage not exceeding 0,6 kV/1 kV. The test method is intended for cables with an overall diameter exceeding 20 mm. Cables of smaller diameter shall be tested in accordance with EN 50200.

Document History

NEN-EN 50362
March 1, 2003
Method of test for resistance to fire of larger unprotected power and control cables for use in emergency circuits
Specifies a test method for cables designed to have intrinsic resistance to fire and intended for use as emergency circuits. The standard is applicable to powerand control cables for emergency...
December 1, 2000
Method of test for resistance to fire of larger unprotected power and control cables for use in emergency circuits
Specifies a test method for cables designed to have intrinsic resistance to fire and intended for use as emergency circuits. The standard is applicable to powerand control cables for emergency...

References

Advertisement