NEN-EN 50362

Method of test for resistance to fire of larger unprotected power and control cables for use in emergency circuits

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 24
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

Specifies a test method for cables designed to have intrinsic resistance to fire and intended for use as emergency circuits. The standard is applicable to powerand control cables for emergency circuits of rated voltage not exceeding 0,6 kV/1 kV. The test method is intended for cables with an overall diameter exceeding 20 mm. Cables of smaller diameter shall be tested in accordance with EN 50200.

Document History

March 1, 2003
Method of test for resistance to fire of larger unprotected power and control cables for use in emergency circuits
Specifies a test method for cables designed to have intrinsic resistance to fire and intended for use as emergency circuits. The standard is applicable to powerand control cables for emergency...
NEN-EN 50362
December 1, 2000
Method of test for resistance to fire of larger unprotected power and control cables for use in emergency circuits
Specifies a test method for cables designed to have intrinsic resistance to fire and intended for use as emergency circuits. The standard is applicable to powerand control cables for emergency...
Advertisement