NEN-EN 10143
Continuously hot-dip coated steel sheet and strip - Tolerances on dimensions and shape
| Organization: | NEN |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This European Standard applies to continuously zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminiumzinc alloy (AZ) and aluminium-silicon alloy (AS) hot-dip coated flat products made of low carbon and high strength steels for cold forming and of structural steels with a minimum thickness of 0,20 mm and a maximum thickness of 6,50 mm, delivered as sheet, wide strip, slit wide strip or cut lengths obtained from slit wide strip or sheet. The concerned standards are EN 10292, EN 10326, EN 10327 and hot-dip coated products according to prEN 10336. It does not apply for hot-rolled sheet and strip without coating (see EN 10051) and uncoated or electrolytically coated cold rolled sheet and strip (see EN 10131).
Document History