NEN-EN 10143

Continuously hot-dip metal coated steel sheet and strip - Tolerances on dimensions and shape

inactive
Organization: NEN
Publication Date: 1 May 1993
Status: inactive
Page Count: 12
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steel structures): 91.080.13
scope:

Specifies the requirements for the tolerances on the dimensions and shape of continuously hop-dip metal coated flat products (strip of all widhts and sheet or lengths cut from it) with a thickness ≤ 3,0 mm of low carbon steels for cold forming and of structural steels. The thickness is the final thickness of the delivered product including the metal coating.

Document History

July 1, 2006
Continuously hot-dip coated steel sheet and strip - Tolerances on dimensions and shape
This European Standard applies to continuously zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminiumzinc alloy (AZ) and aluminium-silicon alloy (AS) hot-dip coated flat products made...
July 1, 2006
Continuously hot-dip coated steel sheet and strip - Tolerances on dimensions and shape
This European Standard applies to continuously zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminiumzinc alloy (AZ) and aluminium-silicon alloy (AS) hot-dip coated flat products made...
June 1, 2004
Continuously hot-dip coated steel sheet and strip - Tolerances on dimensions and shape
This European Standard applies to continuously zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminiumzinc alloy (AZ) and aluminium-silicon alloy (AS) hot-dip coated flat products made...
NEN-EN 10143
May 1, 1993
Continuously hot-dip metal coated steel sheet and strip - Tolerances on dimensions and shape
Specifies the requirements for the tolerances on the dimensions and shape of continuously hop-dip metal coated flat products (strip of all widhts and sheet or lengths cut from it) with a thickness ≤...
May 1, 1993
Continuously hot-dip metal coated steel sheet and strip - Tolerances on dimensions and shape
Specifies the requirements for the tolerances on the dimensions and shape of continuously hop-dip metal coated flat products (strip of all widhts and sheet or lengths cut from it) with a thickness ≤...

References

Advertisement