NEN-EN 10292
Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions
| Organization: | NEN |
| Publication Date: | 1 May 2000 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
Specifies requirements for continously hot-dip zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA) and aluminium-silicon alloy (AS) coated flat products made of steels with higher yield strength for cold forming with thicknesses up to and including 3,0 mm unless otherwise agreed. The thickness is the final thickness of the delivered product after coating. Applies to strip of all widths and to sheets cut from it (more 600 width) and cut lengths (les then 600 mm width).
Document History