NEN-EN 10292

Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions

inactive
Organization: NEN
Publication Date: 1 May 2000
Status: inactive
Page Count: 29
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

Specifies requirements for continously hot-dip zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA) and aluminium-silicon alloy (AS) coated flat products made of steels with higher yield strength for cold forming with thicknesses up to and including 3,0 mm unless otherwise agreed. The thickness is the final thickness of the delivered product after coating. Applies to strip of all widths and to sheets cut from it (more 600 width) and cut lengths (les then 600 mm width).

Document History

April 1, 2007
Continuously hot-dip coated strip and sheet of steels with high yield strength for cold forming - Technical delivery conditions
This European Standard specifies requirements for continuously hot-dip zinc (Z), zinc-iron alloy (ZF), zincaluminium alloy (ZA), aluminium-zinc alloy (AZ) and aluminium-silicon alloy (AS) coated flat...
July 1, 2005
Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions
This European Standard specifies requirements for continuously hot-dip zinc (Z), zinc-iron alloy (ZF), zincaluminium alloy (ZA), aluminium-zinc alloy (AZ) and aluminium-silicon alloy (AS) coated flat...
January 1, 2005
Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions
A description is not available for this item.
July 1, 2004
Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions
A description is not available for this item.
May 1, 2003
Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions
A description is not available for this item.
NEN-EN 10292
May 1, 2000
Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions
Specifies requirements for continously hot-dip zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA) and aluminium-silicon alloy (AS) coated flat products made of steels with higher yield...
May 1, 2000
Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions
Specifies requirements for continously hot-dip zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA) and aluminium-silicon alloy (AS) coated flat products made of steels with higher yield...
January 1, 1998
Continuously hot-dip coated strip and sheet of steels with higher yield strength for cold forming - Technical delivery conditions
Specifies requirements for continously hot-dip zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA) and aluminium-silicon alloy (AS) coated flat products made of steels with higher yield...
Advertisement