NEN-EN 12350-9
Testing fresh concrete - Part 9: Self-compacting concrete - V-funnel test
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2007 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
The document specifies the procedure for determining the V-funnel flow time for selfcompacting concrete. The test is not suitable when the maximum size of the aggregate exceeds 20 mm.
Document History
August 1, 2010
Testing fresh concrete - Part 9: Self-compacting concrete - V-funnel test
This European Standard specifies the procedure for determining the V-funnel flow time for self-compacting concrete. The test is not suitable when the maximum size of the aggregate exceeds 22,4 mm.
NEN-EN 12350-9
December 1, 2007
Testing fresh concrete - Part 9: Self-compacting concrete - V-funnel test
The document specifies the procedure for determining the V-funnel flow time for selfcompacting concrete. The test is not suitable when the maximum size of the aggregate exceeds 20 mm.