NEN-EN 12350-9

Testing fresh concrete - Part 9: Self-compacting concrete - V-funnel test

active, Most Current
Organization: NEN
Publication Date: 1 August 2010
Status: active
Page Count: 13
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard specifies the procedure for determining the V-funnel flow time for self-compacting concrete. The test is not suitable when the maximum size of the aggregate exceeds 22,4 mm.

Document History

NEN-EN 12350-9
August 1, 2010
Testing fresh concrete - Part 9: Self-compacting concrete - V-funnel test
This European Standard specifies the procedure for determining the V-funnel flow time for self-compacting concrete. The test is not suitable when the maximum size of the aggregate exceeds 22,4 mm.
December 1, 2007
Testing fresh concrete - Part 9: Self-compacting concrete - V-funnel test
The document specifies the procedure for determining the V-funnel flow time for selfcompacting concrete. The test is not suitable when the maximum size of the aggregate exceeds 20 mm.
Advertisement