NEN-EN 12643+A1
Earth-moving machinery - Rubber-tyred machines - Steering requirements
| Organization: | NEN |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This European Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine speed, determined in accordance with ISO 6014:1986, greater than 20 km/h. It applies to tractors, loaders, backhoe loaders, excavators, dumpers, tractor-scrapers and graders equipped with either manual (unassisted) steering, power-assisted steering of fully powered steering as defined in ISO 6165:1997. This European Standard excludes rollers, compactors and pipelayers.
Document History