NEN-EN 12643

Earth-moving machinery - Rubber-tyred machines - Steering requirements

inactive
Organization: NEN
Publication Date: 1 September 1997
Status: inactive
Page Count: 18
ICS Code (Earth-moving machinery): 53.100
scope:

Specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine speed, determined in accordance with ISO 6014:1986, greater than 20 km/h. It applies to tractors, loaders, backhoe loaders, excavators, dumpers, tractor-scrapers and graders equipped with either manual (unassisted) steering, power-assisted steering of fully powered steering as defined in ISO 6165:1997.

Document History

February 1, 2014
Earth-moving machinery - Rubber-tyred machines - Steering requirements
NEN-EN 12643 specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine speed, determined in...
February 1, 2012
Earth-moving machinery - Rubber-tyred machines - Steering requirements
NEN-EN 12643 specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine speed, determined in...
September 1, 2008
Earth-moving machinery - Rubber-tyred machines - Steering requirements
This European Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine speed,...
NEN-EN 12643
September 1, 1997
Earth-moving machinery - Rubber-tyred machines - Steering requirements
Specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine speed, determined in accordance...

References

Advertisement