NEN-EN 13169/A1

Thermal insulation products for buildings - Factory made products of expanded perlite (EPB) - Specification

inactive
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 6
ICS Code (Thermal and sound insulating materials): 91.100.60

Document History

March 1, 2015
Thermal insulation products for buildings - Factory made expanded perlite board (EPB) products - Specification
NEN-EN 13169:2012+A1 specifies the requirements for factory made expanded perlite board products, with or without facings or coatings, which are used for the thermal insulation of buildings. The...
September 1, 2014
Thermal insulation products for buildings - Factory made expanded perlite board (EPB) products - Specification
A description is not available for this item.
December 1, 2012
Thermal insulation products for buildings - Factory made expanded perlite board (EPB) products - Specification
This European Standard specifies the requirements for factory made expanded perlite board products, with or without facings or coatings, which are used for the thermal insulation of buildings. The...
May 1, 2010
Thermal insulation products for buildings - Factory made expanded perlite board (EPB) products - Specification
This European Standard specifies the requirements for factory made expanded perlite board products, with or without facings or coatings, which are used for the thermal insulation of buildings. The...
February 1, 2009
Thermal insulation products for buildings - Factory made products of expanded perlite (EPB) - Specification
This European Standard specifies the requirements for factory made products of expanded perlite, with or without facings or coatings, which are used for the thermal insulation of buildings. The...
May 1, 2008
Thermal insulation products for buildings - Factory made products of expanded perlite (EPB) - Specification
This European Standard specifies the requirements for factory made products of expanded perlite, with or without facings or coatings, which are used for the thermal insulation of buildings. The...
October 1, 2006
Thermal insulation products for buildings - Factory made products of expanded perlite (EPB) - Specification
A description is not available for this item.
NEN-EN 13169/A1
June 1, 2004
Thermal insulation products for buildings - Factory made products of expanded perlite (EPB) - Specification
A description is not available for this item.
June 1, 2001
Thermal insulation products for buildings - Factory made products of expanded perlite (EPB) - Specification
Specifies the requirements for factory made products of expanded perlite, with or without facings or coatings, which are used for the thermal insulation of buildings. The products are manufactured in...
April 1, 1998
Thermal insulation products for buildings - Factory made products of expanded perlite - Specification
Specifies the requirements for factory made products of expanded perlite, with or without facings or coatings, which are used for the thermal insulation of buildings. The products are manufactured in...
Advertisement