NEN-EN 13169

Thermal insulation products for buildings - Factory made expanded perlite board (EPB) products - Specification

inactive
Organization: NEN
Publication Date: 1 May 2010
Status: inactive
Page Count: 54
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made expanded perlite board products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products are manufactured in the form of boards, multi-layered insulation or composite insulation products. This standard also covers composite insulation products (see Annex E). Products covered by this standard are also used in prefabricated thermal insulation systems and composite panels; the performance of systems incorporating these products is not covered. This standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. This standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application are to be found in regulations or non-conflicting standards. Products with a declared thermal resistance lower than 0,15 m2·K/W or a declared thermal conductivity greater than 0,070 W/(m·K) at 10 °C are not covered by this standard. This standard does not cover in situ insulation products and products intended to be used for the insulation of building equipment and industrial installations.

Document History

March 1, 2015
Thermal insulation products for buildings - Factory made expanded perlite board (EPB) products - Specification
NEN-EN 13169:2012+A1 specifies the requirements for factory made expanded perlite board products, with or without facings or coatings, which are used for the thermal insulation of buildings. The...
September 1, 2014
Thermal insulation products for buildings - Factory made expanded perlite board (EPB) products - Specification
A description is not available for this item.
December 1, 2012
Thermal insulation products for buildings - Factory made expanded perlite board (EPB) products - Specification
This European Standard specifies the requirements for factory made expanded perlite board products, with or without facings or coatings, which are used for the thermal insulation of buildings. The...
NEN-EN 13169
May 1, 2010
Thermal insulation products for buildings - Factory made expanded perlite board (EPB) products - Specification
This European Standard specifies the requirements for factory made expanded perlite board products, with or without facings or coatings, which are used for the thermal insulation of buildings. The...
February 1, 2009
Thermal insulation products for buildings - Factory made products of expanded perlite (EPB) - Specification
This European Standard specifies the requirements for factory made products of expanded perlite, with or without facings or coatings, which are used for the thermal insulation of buildings. The...
May 1, 2008
Thermal insulation products for buildings - Factory made products of expanded perlite (EPB) - Specification
This European Standard specifies the requirements for factory made products of expanded perlite, with or without facings or coatings, which are used for the thermal insulation of buildings. The...
October 1, 2006
Thermal insulation products for buildings - Factory made products of expanded perlite (EPB) - Specification
A description is not available for this item.
June 1, 2004
Thermal insulation products for buildings - Factory made products of expanded perlite (EPB) - Specification
A description is not available for this item.
June 1, 2001
Thermal insulation products for buildings - Factory made products of expanded perlite (EPB) - Specification
Specifies the requirements for factory made products of expanded perlite, with or without facings or coatings, which are used for the thermal insulation of buildings. The products are manufactured in...
April 1, 1998
Thermal insulation products for buildings - Factory made products of expanded perlite - Specification
Specifies the requirements for factory made products of expanded perlite, with or without facings or coatings, which are used for the thermal insulation of buildings. The products are manufactured in...
Advertisement