NEN-EN 13348

Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum

inactive
Organization: NEN
Publication Date: 1 August 2001
Status: inactive
Page Count: 21
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This standard specifies the requirements, sampling, test methods and conditions of delivery for copper tubes. It is applicable to seamless round copper tubes having an outside diameter from 8 mm up to and including 54 mm for pipeline systems for distributing the following medical gases intended to be used at operating pressures up to 2000 kPa and for systems under vacuum: -oxygen, nitrous oxide, nitrogen, helium, carbon dioxide, xenon; -air for breathing; -specific mixtures of these above mentioned gases; -air for driving surgical tools; -anaesthetic gases and vapours; -vacuum.

Document History

June 1, 2016
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum
NEN-EN 13348 specifies the requirements, sampling, test methods and conditions of delivery for copper tubes. It is applicable to seamless round copper tubes having an outside diameter from 6 mm up to...
September 1, 2015
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum
NEN-EN 13348 specifies the requirements, sampling, test methods and conditions of delivery for copper tubes. It is applicable to seamless round copper tubes having an outside diameter from 6 mm up to...
August 1, 2008
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for copper tubes. It is applicable to seamless round copper tubes having an outside diameter from...
December 1, 2007
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for copper tubes. It is applicable to seamless round copper tubes having an outside diameter from...
April 1, 2005
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum
A description is not available for this item.
November 1, 2004
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum
A description is not available for this item.
NEN-EN 13348
August 1, 2001
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum
This standard specifies the requirements, sampling, test methods and conditions of delivery for copper tubes. It is applicable to seamless round copper tubes having an outside diameter from 8 mm up...
November 1, 1998
Copper and copper alloys - Seamless, round copper tubes for medical gases
This standard specifies the requirements, sampling, test methods and conditions of delivery for copper tubes. It is applicable to seamless round copper tubes having an outside diameter from 8 mm up...

References

Advertisement