NEN-EN 13348
Copper and copper alloys - Seamless, round copper tubes for medical gases or vacuum
| Organization: | NEN |
| Publication Date: | 1 December 2007 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for copper tubes. It is applicable to seamless round copper tubes having an outside diameter from 6 mm up to and including 133 mm for pipeline systems under vacuum or for distributing the following medical gases intended to be used at operating pressures up to 2 000 kPa: oxygen, nitrous oxide, nitrogen, helium, carbon dioxide, xenon; medical air; specific mixtures of these above mentioned gases; air for driving surgical tools; anaesthetic gases and vapours.
Document History