NEN-EN 1626

Cryogenic vessels - Valves for cryogenic service

inactive
Organization: NEN
Publication Date: 1 February 2007
Status: inactive
Page Count: 14
ICS Code (Valves in general): 23.060.01
ICS Code (Cryogenic vessels): 23.020.40
scope:

This European Standard specifies the requirements for the design, manufacture and testing of valves for cryogenic service, i.e. for operation with cryogenic fluids below;10 °C as well as at ambient conditions to allow for start-up and run-down. It specifies additional requirements for cryogenic service for the appropriate valve product standard.

Document History

November 1, 2008
Cryogenic vessels - Valves for cryogenic service
This European Standard specifies the requirements for the design, manufacture and testing of valves for cryogenic service, i.e. for operation with cryogenic fluids below;10 °C as well as at ambient...
NEN-EN 1626
February 1, 2007
Cryogenic vessels - Valves for cryogenic service
This European Standard specifies the requirements for the design, manufacture and testing of valves for cryogenic service, i.e. for operation with cryogenic fluids below;10 °C as well as at ambient...
April 1, 1999
Cryogenic vessels - Valves for cryogenic service
This standard specifies the requirements for the design, manufacture and testing of valves for cryogenic service, i.e. for operation with cryogenic fluids below -10 °C as well as at ambient...
October 1, 1994
Cryogenic vessels - Valves for cryogenic service
This standard specifies the requirements for the design, manufacture and testing of valves for cryogenic service, i.e. for operation with cryogenic fluids below -10 °C as well as at ambient...

References

Advertisement