NEN-EN 1626

Cryogenic vessels - Valves for cryogenic service

inactive
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
Page Count: 15
ICS Code (Ball and plug valves): 23.060.20
ICS Code (Cryogenic vessels): 23.020.40
scope:

This standard specifies the requirements for the design, manufacture and testing of valves for cryogenic service, i.e. for operation with cryogenic fluids below -10 °C as well as at ambient conditions to allow for start-up and run-down. It specifies additional requirements for cryogenic service for the appropriate valve product standard. It applies to sizes up to DN 150 and vacuum jacketed cryogenic valves.

Document History

November 1, 2008
Cryogenic vessels - Valves for cryogenic service
This European Standard specifies the requirements for the design, manufacture and testing of valves for cryogenic service, i.e. for operation with cryogenic fluids below;10 °C as well as at ambient...
February 1, 2007
Cryogenic vessels - Valves for cryogenic service
This European Standard specifies the requirements for the design, manufacture and testing of valves for cryogenic service, i.e. for operation with cryogenic fluids below;10 °C as well as at ambient...
April 1, 1999
Cryogenic vessels - Valves for cryogenic service
This standard specifies the requirements for the design, manufacture and testing of valves for cryogenic service, i.e. for operation with cryogenic fluids below -10 °C as well as at ambient...
NEN-EN 1626
October 1, 1994
Cryogenic vessels - Valves for cryogenic service
This standard specifies the requirements for the design, manufacture and testing of valves for cryogenic service, i.e. for operation with cryogenic fluids below -10 °C as well as at ambient...

References

Advertisement