NEN-EN 1655
Copper and copper alloys - Declarations of conformity
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| ICS Code (Copper and copper alloys): | 77.120.30 |
scope:
Specifies the criteria for four types of declaration of conformity which are available to purchasers of copper and copper alloy products. It specifies the minimum requirements for the contents of each type of declaration, as well as criteria concerning the competence of a supplier to issue the declarations.
Document History
April 1, 1997
Copper and copper alloys - Declarations of conformity
Specifies the criteria for four types of declaration of conformity which are available to purchasers of copper and copper alloy products. It specifies the minimum requirements for the contents of...
NEN-EN 1655
November 1, 1994
Copper and copper alloys - Declarations of conformity
Specifies the criteria for four types of declaration of conformity which are available to purchasers of copper and copper alloy products. It specifies the minimum requirements for the contents of...