NEN-EN 1655
Copper and copper alloys - Declarations of conformity
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1997 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Copper and copper alloys): | 77.120.30 |
scope:
Specifies the criteria for four types of declaration of conformity which are available to purchasers of copper and copper alloy products. It specifies the minimum requirements for the contents of each type of declaration, as well as criteria concerning the competence of a supplier to issue the declarations.
Document History
NEN-EN 1655
April 1, 1997
Copper and copper alloys - Declarations of conformity
Specifies the criteria for four types of declaration of conformity which are available to purchasers of copper and copper alloy products. It specifies the minimum requirements for the contents of...
November 1, 1994
Copper and copper alloys - Declarations of conformity
Specifies the criteria for four types of declaration of conformity which are available to purchasers of copper and copper alloy products. It specifies the minimum requirements for the contents of...