NEN-EN 16480

Pumps - Minimum required efficiency of rotodynamic water pumps

inactive
Organization: NEN
Publication Date: 1 May 2016
Status: inactive
ICS Code (Pumps): 23.080
scope:

NEN-EN 16480 specifies performance requirements (methods and procedures for testing and calculating) for determining the Minimum Efficiency Index (MEI) of rotodynamic glanded water pumps for pumping clean water, including where integrated in other products. The pump types and sizes covered by this standard are described in the Annex A. These pumps are designed and produced as duty pumps for pressures up to 16 bar for end suction pumps and up to 25 bar for multistage pumps, temperatures between -10 °C and +120 °C and 4" or 6" size for submersible multistage pumps at operating temperatures within a range of 0 °C and 90 °C. In addition, this standard specifies how the value of the Minimum Efficiency Index (MEI) of a pump size indicated by the manufacturer can be checked by market surveillance. Even if it is left free to the manufacturer of a pump size how to prove the rated value of the Minimum Efficiency Index (MEI), nevertheless this standard specifies a method to prove that this rated value meets the requirements within the confidence intervals with a sufficiently high probability.

Document History

October 1, 2021
Pumps - Rotodynamic pumps - Minimum required efficiency of water pumps and determination of Minimum Efficiency Index (MEI)
This document specifies performance requirements (methods and procedures for testing and calculating) for determining the Minimum Efficiency Index (MEI) of rotodynamic glanded water pumps for pumping...
January 1, 2018
Pumps - Rotodynamic Pumps - Minimum required efficiency of water pumps and methods of qualification and verification
This document specifies performance requirements (methods and procedures for testing and calculating) for determining the Minimum Efficiency Index (MEI) of rotodynamic glanded water pumps for pumping...
NEN-EN 16480
May 1, 2016
Pumps - Minimum required efficiency of rotodynamic water pumps
NEN-EN 16480 specifies performance requirements (methods and procedures for testing and calculating) for determining the Minimum Efficiency Index (MEI) of rotodynamic glanded water pumps for pumping...
May 1, 2014
Pumps - Minimum required efficiency of rotodynamic water pumps
NEN-EN 16480 specifies performance requirements (methods and procedures for testing and calculating) for determining the Minimum Efficiency Index (MEI) of rotodynamic glanded water pumps for pumping...
September 1, 2012
Pumps - Minimum required efficiency of rotodynamic water pumps
This European Standard covers glanded water pumps for pumping clean water, including where integrated in other products. Pumps designed and produced as low duty pumps for pressures up to 16 bar for...

References

Advertisement