NEN-EN 16480

Pumps - Rotodynamic pumps - Minimum required efficiency of water pumps and determination of Minimum Efficiency Index (MEI)

active, Most Current
Organization: NEN
Publication Date: 1 October 2021
Status: active
Page Count: 42
ICS Code (Pumps): 23.080
scope:

This document specifies performance requirements (methods and procedures for testing and calculating) for determining the Minimum Efficiency Index (MEI) of rotodynamic glanded water pumps for pumping clean water, including where integrated in other products.

The pump types and sizes covered by this document are described in the Annex A. These pumps are designed and produced as duty pumps for pressures up to 16 bar for end suction pumps and up to 25 bar for multistage pumps, for all pumps designed for fluid temperatures between −10 °C and +120 °C. Also covered are 4" (10,16 cm) and 6" (15,24 cm) submersible multistage pumps designed for fluid temperatures between 0 °C and 90 °C.

Document History

NEN-EN 16480
October 1, 2021
Pumps - Rotodynamic pumps - Minimum required efficiency of water pumps and determination of Minimum Efficiency Index (MEI)
This document specifies performance requirements (methods and procedures for testing and calculating) for determining the Minimum Efficiency Index (MEI) of rotodynamic glanded water pumps for pumping...
January 1, 2018
Pumps - Rotodynamic Pumps - Minimum required efficiency of water pumps and methods of qualification and verification
This document specifies performance requirements (methods and procedures for testing and calculating) for determining the Minimum Efficiency Index (MEI) of rotodynamic glanded water pumps for pumping...
May 1, 2016
Pumps - Minimum required efficiency of rotodynamic water pumps
NEN-EN 16480 specifies performance requirements (methods and procedures for testing and calculating) for determining the Minimum Efficiency Index (MEI) of rotodynamic glanded water pumps for pumping...
May 1, 2014
Pumps - Minimum required efficiency of rotodynamic water pumps
NEN-EN 16480 specifies performance requirements (methods and procedures for testing and calculating) for determining the Minimum Efficiency Index (MEI) of rotodynamic glanded water pumps for pumping...
September 1, 2012
Pumps - Minimum required efficiency of rotodynamic water pumps
This European Standard covers glanded water pumps for pumping clean water, including where integrated in other products. Pumps designed and produced as low duty pumps for pressures up to 16 bar for...

References

Advertisement