NEN-EN 16965

Fertilizers - Determination of cobalt, copper, iron, manganese and zinc using flame atomic absorption spectrometry (FAAS)

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Fertilizers): 65.080
scope:

NEN-EN 16965 specifies a method for the determination of cobalt, copper, iron, manganese and zinc in fertilizer extracts using flame atomic absorption spectrometry (FAAS). This method is applicable to water and aqua regia fertilizer extracts obtained according to EN 16962 and/or EN 16964.

Document History

NEN-EN 16965
January 1, 2018
Fertilizers - Determination of cobalt, copper, iron, manganese and zinc using flame atomic absorption spectrometry (FAAS)
NEN-EN 16965 specifies a method for the determination of cobalt, copper, iron, manganese and zinc in fertilizer extracts using flame atomic absorption spectrometry (FAAS). This method is applicable...
February 1, 2016
Fertilizers - Determination of cobalt, copper, iron, manganese and zinc using flame atomic absorption spectrometry (FAAS)
This European Standard specifies a method for the determination of cobalt, copper, iron, manganese and zinc in fertilizer extracts using flame atomic absorption spectrometry (FAAS). This method is...
Advertisement