NEN-EN 16965

Fertilizers - Determination of cobalt, copper, iron, manganese and zinc using flame atomic absorption spectrometry (FAAS)

inactive
Organization: NEN
Publication Date: 1 February 2016
Status: inactive
Page Count: 22
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies a method for the determination of cobalt, copper, iron, manganese and zinc in fertilizer extracts using flame atomic absorption spectrometry (FAAS). This method is applicable to water and aqua regia fertilizer extracts obtained according to prEN 16962 and/or prEN 16964.

Document History

January 1, 2018
Fertilizers - Determination of cobalt, copper, iron, manganese and zinc using flame atomic absorption spectrometry (FAAS)
NEN-EN 16965 specifies a method for the determination of cobalt, copper, iron, manganese and zinc in fertilizer extracts using flame atomic absorption spectrometry (FAAS). This method is applicable...
NEN-EN 16965
February 1, 2016
Fertilizers - Determination of cobalt, copper, iron, manganese and zinc using flame atomic absorption spectrometry (FAAS)
This European Standard specifies a method for the determination of cobalt, copper, iron, manganese and zinc in fertilizer extracts using flame atomic absorption spectrometry (FAAS). This method is...
Advertisement