NEN-EN 1993-1-9/NB
National Annex to NEN-EN 1993-1-9 Eurocode 3: Design of steel structures - Part 1-9: Fatigue (including C2:2009)
active
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
Document History
September 1, 2012
Eurocode 3: Design of steel structures - Part 1-9: Fatigue
EN 1993-1-9 gives methods for the assessment of fatigue resistance of members, connections and joints subjected to fatigue loading. These methods are derived from fatigue tests with large scale...
NEN-EN 1993-1-9/NB
April 1, 2011
National Annex to NEN-EN 1993-1-9 Eurocode 3: Design of steel structures - Part 1-9: Fatigue (including C2:2009)
A description is not available for this item.
September 1, 2009
National Annex to NEN-EN 1993-1-12 Eurocode 3: Design of steel structures - Part 1-9: Fatigue
A description is not available for this item.
June 1, 2009
Eurocode 3: Design of steel structures - Part 1-9: Fatigue
A description is not available for this item.
October 1, 2006
Eurocode 3: Design of steel structures - Part 1-9: Fatigue
A description is not available for this item.
January 1, 2006
Eurocode 3: Design of steel structures - Part 1-9: Fatigue
EN 1993-1-9 gives methods for the assessment of fatigue resistance of members, connections and joints subjected to fatigue loading. These methods are derived from fatigue tests with large scale...