NEN-EN 1993-1-9
Eurocode 3: Design of steel structures - Part 1-9: Fatigue
active
| Organization: | NEN |
| Publication Date: | 1 January 2006 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
EN 1993-1-9 gives methods for the assessment of fatigue resistance of members, connections and joints subjected to fatigue loading. These methods are derived from fatigue tests with large scale specimens, that include effects of geometrical and structural imperfections from material production and execution (e.g. the effects of tolerances and residual stresses from welding).
Document History
September 1, 2012
Eurocode 3: Design of steel structures - Part 1-9: Fatigue
EN 1993-1-9 gives methods for the assessment of fatigue resistance of members, connections and joints subjected to fatigue loading. These methods are derived from fatigue tests with large scale...
April 1, 2011
National Annex to NEN-EN 1993-1-9 Eurocode 3: Design of steel structures - Part 1-9: Fatigue (including C2:2009)
A description is not available for this item.
September 1, 2009
National Annex to NEN-EN 1993-1-12 Eurocode 3: Design of steel structures - Part 1-9: Fatigue
A description is not available for this item.
June 1, 2009
Eurocode 3: Design of steel structures - Part 1-9: Fatigue
A description is not available for this item.
October 1, 2006
Eurocode 3: Design of steel structures - Part 1-9: Fatigue
A description is not available for this item.
NEN-EN 1993-1-9
January 1, 2006
Eurocode 3: Design of steel structures - Part 1-9: Fatigue
EN 1993-1-9 gives methods for the assessment of fatigue resistance of members, connections and joints subjected to fatigue loading. These methods are derived from fatigue tests with large scale...