NEN-EN 763
Plastics piping and ducting systems - Injection-moulded thermoplastics fittings - Test method for visually assessing effects of heating
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This Standard specifies methods for visually assessing the effects of heating on injection-moulded thermoplastics fittings, including cracking or splitting induced by residual stress. It is applicable to fittings for pressure and non-pressure applications, e.g. flanged fittings, fittings incorporating elastomeric sealing rings and fittings consisting of the assembly of a number of moulded parts. The modifications of ISO 580 are: - no material is mentioned except in annex A, which is informative, concerning the setting of test temperatures and periods for fittings of PVC-U; - the method using a liquid bath is incorporated as a standardized method (method B) as an alternative to the method using an air oven (method A), with the air oven method remaining the reference method; - test parameters, except those common to all plastics, are omitted; - no material-dependent requirements are given; - editorial changes have been introduced.
Document History