NEN-EN-ISO 580

Plastics piping and ducting systems - Injection-moulded thermoplastics fittings - Methods for visually assessing the effects of heating

active, Most Current
Organization: NEN
Publication Date: 1 March 2005
Status: active
Page Count: 16
ICS Code (Plastics fittings): 23.040.45
scope:

Specifies two methods to establish the quality of injection-moulded unplasticized poly(vinyl chloride) (PVC-U), chlori nated poly(vinyl chloride) (PVC-C), acrylonitrile(butadiene)styrene (ABS) and acrylonitrile-butadiene-acrylester (ASA) fittings: - using an oven (method A); - or a liquid bath (method B). In case of disagreement method A is to be used as the reference method. It applies both to pressure fittings and to non-pressure fittings used for drainage applications.

Document History

NEN-EN-ISO 580
March 1, 2005
Plastics piping and ducting systems - Injection-moulded thermoplastics fittings - Methods for visually assessing the effects of heating
Specifies two methods to establish the quality of injection-moulded unplasticized poly(vinyl chloride) (PVC-U), chlori nated poly(vinyl chloride) (PVC-C), acrylonitrile(butadiene)styrene (ABS) and...
April 1, 2002
Plastics piping and ducting systems - Injection-moulded thermoplastics fittings - Test method for visually assessing effects of heating
Specifies two methods to establish the quality of injection-moulded unplasticized poly(vinyl chloride) (PVC-U), chlori nated poly(vinyl chloride) (PVC-C), acrylonitrile(butadiene)styrene (ABS) and...

References

Advertisement