NEN-EN-ISO 8751
Spring-type straight pins - Coiled, light duty
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Other fasteners): | 21.060.99 |
scope:
Specifies the characteristics of light duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1 from 1,5 mm to 8 m inclusive.
Document History
May 1, 2007
Spring-type straight pins - Coiled, light duty
This International Standard specifies the characteristics of coiled light duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1,...
December 1, 2005
Spring-type straight pins - Coiled, light duty
This International Standard specifies the characteristics of coiled light duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1,...
NEN-EN-ISO 8751
December 1, 1997
Spring-type straight pins - Coiled, light duty
Specifies the characteristics of light duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1 from 1,5 mm to 8 m inclusive.
November 1, 1994
Spring-type straight pins - Coiled, light duty
Specifies the characteristics of light duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1 from 1,5 mm to 8 m inclusive.