NEN-EN-ISO 8751

Spring-type straight pins - Coiled, light duty

inactive
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
ICS Code (Other fasteners): 21.060.99
scope:

Specifies the characteristics of light duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1 from 1,5 mm to 8 m inclusive.

Document History

May 1, 2007
Spring-type straight pins - Coiled, light duty
This International Standard specifies the characteristics of coiled light duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1,...
December 1, 2005
Spring-type straight pins - Coiled, light duty
This International Standard specifies the characteristics of coiled light duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1,...
December 1, 1997
Spring-type straight pins - Coiled, light duty
Specifies the characteristics of light duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1 from 1,5 mm to 8 m inclusive.
NEN-EN-ISO 8751
November 1, 1994
Spring-type straight pins - Coiled, light duty
Specifies the characteristics of light duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1 from 1,5 mm to 8 m inclusive.
Advertisement