NEN-ISO/IEC 29157
Information technology - Telecommunications and information exchange between systems - PHY/MAC specifications for short-range wireless low-rate applications in the ISM band
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 67 |
| ICS Code (Networking): | 35.110 |
scope:
NEN-ISO/IEC 29157 specifies the PHY characteristics and MAC procedures used for short-range, lowdata- rate, wireless communications with very low latency and point-to-multipoint connection capability.
Document History
NEN-ISO/IEC 29157
July 1, 2015
Information technology - Telecommunications and information exchange between systems - PHY/MAC specifications for short-range wireless low-rate applications in the ISM band
NEN-ISO/IEC 29157 specifies the PHY characteristics and MAC procedures used for short-range, lowdata- rate, wireless communications with very low latency and point-to-multipoint connection capability.
July 1, 2010
Information technology - Telecommunications and information exchange between systems - PHY/MAC specifications for short-range wireless low-rate applications in the ISM band
This International Standard specifies the PHY characteristics and MAC procedures used for short-range, lowdata- rate, wireless communications with very low latency and point-to-multipoint connection...