NEN-ISO/IEC 29157

Information technology - Telecommunications and information exchange between systems - PHY/MAC specifications for short-range wireless low-rate applications in the ISM band

inactive
Organization: NEN
Publication Date: 1 July 2010
Status: inactive
Page Count: 56
ICS Code (Networking): 35.110
scope:

This International Standard specifies the PHY characteristics and MAC procedures used for short-range, lowdata- rate, wireless communications with very low latency and point-to-multipoint connection capability.

Document History

July 1, 2015
Information technology - Telecommunications and information exchange between systems - PHY/MAC specifications for short-range wireless low-rate applications in the ISM band
NEN-ISO/IEC 29157 specifies the PHY characteristics and MAC procedures used for short-range, lowdata- rate, wireless communications with very low latency and point-to-multipoint connection capability.
NEN-ISO/IEC 29157
July 1, 2010
Information technology - Telecommunications and information exchange between systems - PHY/MAC specifications for short-range wireless low-rate applications in the ISM band
This International Standard specifies the PHY characteristics and MAC procedures used for short-range, lowdata- rate, wireless communications with very low latency and point-to-multipoint connection...
Advertisement