NEN-ISO 2768-2

General tolerances - Part 2: Geometrical tolerances for features without individual tolerance indications

inactive
Organization: NEN
Publication Date: 1 August 1990
Status: inactive
Page Count: 12
ICS Code (Limits and fits): 17.040.10
scope:

This part of ISO 2768 is intended to simplify drawing indications and specifies general geometrical tolerances to control those features on the drawing which have no respective individual indication. It specifies general geometrical tolerances in three tolerance classes. This part of ISO 2768 mainly applies to features which are produced by removal of material. Its application to features manufactured by other processes is possible; however, special examination is required to ascertain whether the customary workshop accuracy lies within the general geometrical tolerances specified in this part of ISO 2768.

Document History

March 1, 1994
General tolerances - Part 2: Geometrical tolerances for features without individual tolerance indications
A description is not available for this item.
August 1, 1990
General tolerances - Part 2: Geometrical tolerances for features without individual tolerance indications
This part of ISO 2768 is intended to simplify drawing indications and specifies general geometrical tolerances to control those features on the drawing which have no respective individual indication....
NEN-ISO 2768-2
August 1, 1990
General tolerances - Part 2: Geometrical tolerances for features without individual tolerance indications
This part of ISO 2768 is intended to simplify drawing indications and specifies general geometrical tolerances to control those features on the drawing which have no respective individual indication....
Advertisement