NEN-ISO 2768-2/C2

General tolerances - Part 2: Geometrical tolerances for features without individual tolerance indications

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1994
Status: inactive
Page Count: 3
ICS Code (Limits and fits): 17.040.10

Document History

NEN-ISO 2768-2/C2
March 1, 1994
General tolerances - Part 2: Geometrical tolerances for features without individual tolerance indications
A description is not available for this item.
August 1, 1990
General tolerances - Part 2: Geometrical tolerances for features without individual tolerance indications
This part of ISO 2768 is intended to simplify drawing indications and specifies general geometrical tolerances to control those features on the drawing which have no respective individual indication....
August 1, 1990
General tolerances - Part 2: Geometrical tolerances for features without individual tolerance indications
This part of ISO 2768 is intended to simplify drawing indications and specifies general geometrical tolerances to control those features on the drawing which have no respective individual indication....
Advertisement