NEN-ISO 14726

Ships and marine technology - Identification colours for the content of piping systems

active, Most Current
Organization: NEN
Publication Date: 1 May 2008
Status: active
Page Count: 21
ICS Code (Piping systems): 47.020.30
ICS Code (Colour coding): 01.070
scope:

This International Standard specifies main colours and additional colours for identifying piping systems in accordance with the content or function on board ships and marine structures. These colours can also be used for piping systems on drawings and diagrams. This International Standard does not apply to piping systems for medical gases, industrial gases and cargo. This International Standard can also be used for land installations.

Document History

NEN-ISO 14726
May 1, 2008
Ships and marine technology - Identification colours for the content of piping systems
This International Standard specifies main colours and additional colours for identifying piping systems in accordance with the content or function on board ships and marine structures. These colours...

References

Advertisement