NEN-ISO 14726-2

Ships and marine technology - Identification colours for the content of piping systems - Part 2: Additional colours for different media and/or functions

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2002
Status: inactive
Page Count: 18
ICS Code (Piping systems): 47.020.30
ICS Code (Colour coding): 01.070
scope:

This part of ISO 14726 specifies additional colours to be used with the main colours given in ISO 14726-1 for the marking of piping systems in accordance with the content and/or function on board ships and marine structures. Additional colours may not be used if no differentiation of a single main colour on board is needed.

Document History

NEN-ISO 14726-2
August 1, 2002
Ships and marine technology - Identification colours for the content of piping systems - Part 2: Additional colours for different media and/or functions
This part of ISO 14726 specifies additional colours to be used with the main colours given in ISO 14726-1 for the marking of piping systems in accordance with the content and/or function on board...

References

Advertisement