NEN-EN-ISO 11210
Jewellery - Determination of platinum in platinum jewellery alloys - Gravimetric method after precipitation of diammonium hexachloroplatinate
| Organization: | NEN |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Jewellery): | 39.060 |
scope:
NEN-EN- ISO 11210 specifies a gravimetric method for the determination of platinum in platinum jewellery alloys, preferably within the range of fineness stated in ISO 9202. These alloys can contain palladium, iridium, rhodium, copper, cobalt, gold, ruthenium, gallium, chromium, indium, and less than 5 % tungsten. Some modifications are indicated where palladium, iridium, rhodium, gold, or ruthenium are present.
Document History