NEN-EN-ISO 11210

Determination of platinum in platinum jewellery alloys - Gravimetric method after precipitation of diammonium hexachloroplatinate

inactive
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 12
ICS Code (Jewellery): 39.060
scope:

This standard method describes a gravimetric procedure for the determination of platinum in platinum jewellery alloys, preferably within the range of fineness as stated in ISO 9202. These alloys may contain palladium, iridium, rhodium, copper, cobalt, gold, ruthenium, gallium, chromium, indium and less than 5% tungsten. Some modifications are indicated where palladium, iridium, rhodium, gold or ruthenium are present.

Document History

April 1, 2023
Jewellery and precious metals - Determination of platinum - Gravimetry using ammonium chloride
This document specifies a gravimetric method for the determination of platinum on a material considered homogeneous. The platinum content of the sample lies preferably between 50 and 999 parts per...
October 1, 2016
Jewellery - Determination of platinum in platinum jewellery alloys - Gravimetric method after precipitation of diammonium hexachloroplatinate
NEN-EN- ISO 11210 specifies a gravimetric method for the determination of platinum in platinum jewellery alloys, preferably within the range of fineness stated in ISO 9202. These alloys can contain...
NEN-EN-ISO 11210
June 1, 1995
Determination of platinum in platinum jewellery alloys - Gravimetric method after precipitation of diammonium hexachloroplatinate
This standard method describes a gravimetric procedure for the determination of platinum in platinum jewellery alloys, preferably within the range of fineness as stated in ISO 9202. These alloys may...
Advertisement