NEN-EN-ISO 4762

Hexagon socket head cap screws

active, Most Current
Organization: NEN
Publication Date: 1 April 2004
Status: active
Page Count: 20
ICS Code (Bolts, screws, studs): 21.060.10
scope:

The characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A. For approximate masses of screws see annex A. If, in special cases, specifications other than those listed in this International Standard are required, the should be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2, ISO 3506-1, ISO 8839 and ISO 4759-1.

Document History

NEN-EN-ISO 4762
April 1, 2004
Hexagon socket head cap screws
The characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A. For approximate masses of screws see annex A. If, in special...
October 1, 2002
Hexagon socket head cap screws
The characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A. For approximate masses of screws see annex A. If, in special...
November 1, 1997
Hexagon socket head cap screws
Specifies the characteristics of hexagon socket head cap screws with metric dimensions and nominal diameters, d, from 1,6 mm up to and including 64 mm, of product grade A.
September 1, 1995
Hexagon socket head cap screws
Specifies the characteristics of hexagon socket head cap screws with metric dimensions and nominal diameters, d, from 1,6 mm up to and including 64 mm, of product grade A.
Advertisement