NEN-EN-ISO 4762

Hexagon socket head cap screws

inactive
Organization: NEN
Publication Date: 1 September 1995
Status: inactive
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Specifies the characteristics of hexagon socket head cap screws with metric dimensions and nominal diameters, d, from 1,6 mm up to and including 64 mm, of product grade A.

Document History

April 1, 2004
Hexagon socket head cap screws
The characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A. For approximate masses of screws see annex A. If, in special...
October 1, 2002
Hexagon socket head cap screws
The characteristics of hexagon socket head cap screws with coarse pitch thread from M1,6 up to and including M64 and product grade A. For approximate masses of screws see annex A. If, in special...
November 1, 1997
Hexagon socket head cap screws
Specifies the characteristics of hexagon socket head cap screws with metric dimensions and nominal diameters, d, from 1,6 mm up to and including 64 mm, of product grade A.
NEN-EN-ISO 4762
September 1, 1995
Hexagon socket head cap screws
Specifies the characteristics of hexagon socket head cap screws with metric dimensions and nominal diameters, d, from 1,6 mm up to and including 64 mm, of product grade A.

References

Advertisement