NEN-ISO 492

Rolling bearings - Radial bearings - Dimensional and geometrical tolerances

inactive
Organization: NEN
Publication Date: 1 July 2014
Status: inactive
Page Count: 76
ICS Code (Rolling bearings): 21.100.20
scope:

NEN-ISO 492 specifies dimensional and geometrical characteristics, limit deviations from nominal sizes, and tolerance values to define the interface (except chamfers) of radial rolling bearings. Nominal boundary dimensions are defined in ISO 15, ISO 355[2] and ISO 8443[9]. This International Standard does not apply to certain radial bearings of particular types (e.g. needle roller bearings) or for particular fields of application (e.g. airframe bearings and instrument precision bearings). Tolerances for such bearings are given in the relevant International Standards. Chamfer dimension limits are given in ISO 582.

Document History

September 1, 2023
Rolling bearings - Radial bearings - Geometrical product specifications (GPS) and tolerance values
This document specifies dimensional and geometrical characteristics, deviation limits from nominal sizes, and tolerance values to define the interface (except chamfers) of radial rolling bearings....
September 1, 2014
Rolling bearings - Radial bearings - Geometrical product specifications (GPS) and tolerance values
NEN-ISO 492 specifies dimensional and geometrical characteristics, limit deviations from nominal sizes, and tolerance values to define the interface (except chamfers) of radial rolling bearings....
NEN-ISO 492
July 1, 2014
Rolling bearings - Radial bearings - Dimensional and geometrical tolerances
NEN-ISO 492 specifies dimensional and geometrical characteristics, limit deviations from nominal sizes, and tolerance values to define the interface (except chamfers) of radial rolling bearings....
May 1, 2002
Rolling bearings - Radial bearings - Tolerances
This International Standard specifies tolerances for boundary dimensions (except chamfer dimensions) and the running accuracy of radial rolling bearings specified in ISO 15, ISO 355 and ISO 8443.
Advertisement