NEN-ISO 492
Rolling bearings - Radial bearings - Geometrical product specifications (GPS) and tolerance values
| Organization: | NEN |
| Publication Date: | 1 September 2014 |
| Status: | inactive |
| Page Count: | 77 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
NEN-ISO 492 specifies dimensional and geometrical characteristics, limit deviations from nominal sizes, and tolerance values to define the interface (except chamfers) of radial rolling bearings. Nominal boundary dimensions are defined in ISO 15, ISO 355[2] and ISO 8443[9]. This International Standard does not apply to certain radial bearings of particular types (e.g. needle roller bearings) or for particular fields of application (e.g. airframe bearings and instrument precision bearings). Tolerances for such bearings are given in the relevant International Standards. Chamfer dimension limits are given in ISO 582.
Document History